Greaves Corporation Terminal Pin Adapter PT750R600

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.7 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 600 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.7 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 600 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT750R600 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT750R600
Terminal Pin Adapter PT750R600
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.7 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 600 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 4.7 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 750 KCMIL (CODE) CONDUCTOR SIZE
  • 1.7 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 600 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT750R600
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers