PT646FX600 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT646FX600
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.7 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1600/24 (FLEX), 646 KCMIL (FLEX), 600 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 600 KCMIL
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.7 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1600/24 (FLEX), 646 KCMIL (FLEX), 600 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 600 KCMIL
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.7 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1600/24 (FLEX), 646 KCMIL (FLEX), 600 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 600 KCMIL
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 4.7 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1600/24 (FLEX), 646 KCMIL (FLEX), 600 KCMIL (NOM) CONDUCTOR SIZE
- 1.5 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 600 KCMIL
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT646FX600 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Crimp On Pin
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details