PT535FX500 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT535FX500
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1325/24 (FLEX), 535.3 KCMIL (FLEX), 500 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1325/24 (FLEX), 535.3 KCMIL (FLEX), 500 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1325/24 (FLEX), 535.3 KCMIL (FLEX), 500 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 4.4 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1325/24 (FLEX), 535.3 KCMIL (FLEX), 500 KCMIL (NOM) CONDUCTOR SIZE
- 1.5 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 500 KCMIL
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT535FX500 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data