Greaves Corporation Terminal Pin Adapter PT500R350

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT500R350 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT500R350
Terminal Pin Adapter PT500R350
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.9 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 500 KCMIL (CODE) CONDUCTOR SIZE
  • 1.5 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 350 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT500R350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details