PT42FX4 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT42FX4
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4 AWG (CODE), 91/24 TO 105/24 (FLEX), 4 AWG STRANDED (FLEX), 40 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4 AWG (CODE), 91/24 TO 105/24 (FLEX), 4 AWG STRANDED (FLEX), 40 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4 AWG (CODE), 91/24 TO 105/24 (FLEX), 4 AWG STRANDED (FLEX), 40 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 2.45 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 4 AWG (CODE), 91/24 TO 105/24 (FLEX), 4 AWG STRANDED (FLEX), 40 (NAVY) CONDUCTOR SIZE
- 0.75 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 4 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT42FX4 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data