Greaves Corporation Terminal Pin Adapter PT40R30

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 3/0 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 3/0 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT40R30 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT40R30
Terminal Pin Adapter PT40R30
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 3/0 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE
  • 1 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 3/0 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT40R30
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details