Greaves Corporation Terminal Pin Adapter PT40R20

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT40R20 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT40R20
Terminal Pin Adapter PT40R20
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 4/0 AWG (CODE), 200 (NAVY) CONDUCTOR SIZE
  • 1 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 2/0 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT40R20
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details