PT400 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT400
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
400 MCM CONDUCTOR SIZE
PIN SIZE 250 MCM STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
400 MCM CONDUCTOR SIZE
PIN SIZE 250 MCM STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT400
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
400 MCM CONDUCTOR SIZE
PIN SIZE 250 MCM STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 400 MCM CONDUCTOR SIZE
- PIN SIZE 250 MCM STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT400 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data