PT373FX350 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT373FX350
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.95 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
925/24 (FLEX), 373.7 KCMIL (FLEX), 350 KCMIL (NOM) CONDUCTOR SIZE
1.25 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 350 KCMIL
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.95 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
925/24 (FLEX), 373.7 KCMIL (FLEX), 350 KCMIL (NOM) CONDUCTOR SIZE
1.25 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 350 KCMIL
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.95 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
925/24 (FLEX), 373.7 KCMIL (FLEX), 350 KCMIL (NOM) CONDUCTOR SIZE
1.25 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 350 KCMIL
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 3.95 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 925/24 (FLEX), 373.7 KCMIL (FLEX), 350 KCMIL (NOM) CONDUCTOR SIZE
- 1.25 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 350 KCMIL
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT373FX350 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data