Greaves Corporation Terminal Pin Adapter PT350R300

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 300 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 300 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT350R300 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT350R300
Terminal Pin Adapter PT350R300
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 300 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE
  • 1.2 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 300 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT350R300
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers