Greaves Corporation Terminal Pin Adapter PT350R250

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT350R250 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT350R250
Terminal Pin Adapter PT350R250
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE 1.2 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 350 KCMIL (CODE), 350 (NAVY) CONDUCTOR SIZE
  • 1.2 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 250 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT350R250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details