Greaves Corporation Terminal Pin Adapter PT300R250

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 300 KCMIL (CODE), 300 (NAVY) CONDUCTOR SIZE 1.1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 300 KCMIL (CODE), 300 (NAVY) CONDUCTOR SIZE 1.1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT300R250 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT300R250
Terminal Pin Adapter PT300R250
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 300 KCMIL (CODE), 300 (NAVY) CONDUCTOR SIZE 1.1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 250 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.3 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 300 KCMIL (CODE), 300 (NAVY) CONDUCTOR SIZE
  • 1.1 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 250 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT300R250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details