PT30 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT30
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
3/0 AWG CONDUCTOR SIZE
PIN SIZE 1/0 AWG STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
3/0 AWG CONDUCTOR SIZE
PIN SIZE 1/0 AWG STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT30
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
3/0 AWG CONDUCTOR SIZE
PIN SIZE 1/0 AWG STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 3/0 AWG CONDUCTOR SIZE
- PIN SIZE 1/0 AWG STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT30 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Terminal Posts
Features
RoHS; Insulated
View Details