Greaves Corporation Terminal Pin Adapter PT250R40

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (CODE), 250 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 4/0 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (CODE), 250 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 4/0 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT250R40 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT250R40
Terminal Pin Adapter PT250R40
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (CODE), 250 (NAVY) CONDUCTOR SIZE 1 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 4/0 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 250 KCMIL (CODE), 250 (NAVY) CONDUCTOR SIZE
  • 1 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 4/0 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT250R40
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details