Greaves Corporation Terminal Pin Adapter PT250FX250

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (FLEX), 259 KCMIL (FLEX CLASS G), 427 KCMIL (FLEX CLASS H) CONDUCTOR SIZE 1.1 INCH L PIN SIZE SHOO-PIN[T] BRAND PLUG SIZE 250 KCMIL PT-FX MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (FLEX), 259 KCMIL (FLEX CLASS G), 427 KCMIL (FLEX CLASS H) CONDUCTOR SIZE 1.1 INCH L PIN SIZE SHOO-PIN[T] BRAND PLUG SIZE 250 KCMIL PT-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT250FX250 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT250FX250
Terminal Pin Adapter PT250FX250
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 250 KCMIL (FLEX), 259 KCMIL (FLEX CLASS G), 427 KCMIL (FLEX CLASS H) CONDUCTOR SIZE 1.1 INCH L PIN SIZE SHOO-PIN[T] BRAND PLUG SIZE 250 KCMIL PT-FX MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 250 KCMIL (FLEX), 259 KCMIL (FLEX CLASS G), 427 KCMIL (FLEX CLASS H) CONDUCTOR SIZE
  • 1.1 INCH L PIN SIZE
  • SHOO-PIN[T] BRAND
  • PLUG SIZE 250 KCMIL
  • PT-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT250FX250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data