PT222FX40 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT222FX40
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4/0 AWG (CODE), 550/24 (FLEX), 4/0 AWG STRANDED (FLEX), 200 (NAVY) CONDUCTOR SIZE
1 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4/0 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4/0 AWG (CODE), 550/24 (FLEX), 4/0 AWG STRANDED (FLEX), 200 (NAVY) CONDUCTOR SIZE
1 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4/0 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
4/0 AWG (CODE), 550/24 (FLEX), 4/0 AWG STRANDED (FLEX), 200 (NAVY) CONDUCTOR SIZE
1 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 4/0 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 3.3 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 4/0 AWG (CODE), 550/24 (FLEX), 4/0 AWG STRANDED (FLEX), 200 (NAVY) CONDUCTOR SIZE
- 1 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 4/0 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT222FX40 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal; Banana
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers