Greaves Corporation Terminal Pin Adapter PT20R2

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.75 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 2/0 AWG (CODE), 125 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.75 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 2/0 AWG (CODE), 125 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT20R2 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT20R2
Terminal Pin Adapter PT20R2
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.75 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 2/0 AWG (CODE), 125 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 2.75 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 2/0 AWG (CODE), 125 (NAVY) CONDUCTOR SIZE
  • 0.75 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 2 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT20R2
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details