PT131FX20 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT131FX20
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.97 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
2/0 AWG (CODE), 325/24 (FLEX), 2/0 AWG STRANDED (FLEX), 125 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 2/0 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.97 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
2/0 AWG (CODE), 325/24 (FLEX), 2/0 AWG STRANDED (FLEX), 125 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 2/0 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.97 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
2/0 AWG (CODE), 325/24 (FLEX), 2/0 AWG STRANDED (FLEX), 125 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 2/0 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 2.97 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 2/0 AWG (CODE), 325/24 (FLEX), 2/0 AWG STRANDED (FLEX), 125 (NAVY) CONDUCTOR SIZE
- 0.87 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 2/0 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT131FX20 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Crocodile Clips
Material
Nickel Plated
Features
RoHS; Insulated
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
16 AWG
View Details