PT111FX10 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT111FX10
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.87 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1/0 AWG (CODE), 275/24 (FLEX), 1/0 AWG STRANDED (FLEX), 100 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1/0 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.87 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1/0 AWG (CODE), 275/24 (FLEX), 1/0 AWG STRANDED (FLEX), 100 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1/0 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.87 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1/0 AWG (CODE), 275/24 (FLEX), 1/0 AWG STRANDED (FLEX), 100 (NAVY) CONDUCTOR SIZE
0.87 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1/0 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 2.87 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1/0 AWG (CODE), 275/24 (FLEX), 1/0 AWG STRANDED (FLEX), 100 (NAVY) CONDUCTOR SIZE
- 0.87 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 1/0 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT111FX10 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details