Greaves Corporation Terminal Pin Adapter PT10R2

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/0 AWG (CODE), 100 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/0 AWG (CODE), 100 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT10R2 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT10R2
Terminal Pin Adapter PT10R2
STRAIGHT TYPE WROUGHT COPPER MATERIAL 2.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/0 AWG (CODE), 100 (NAVY) CONDUCTOR SIZE 0.75 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 2.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/0 AWG (CODE), 100 (NAVY) CONDUCTOR SIZE
  • 0.75 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 2 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT10R2
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers