Greaves Corporation Wiring Duct PC1515LG

Description
SLOTTED TYPE RIGID PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 1-1/2 INCH 1.5 WIDTH IN INCH 1-1/2 INCH 1.5 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 120 FT STANDARD PACKAGE 1 COVER INCLUDED PANEL CHANNEL[T] BRAND COVER TYPE NON SLIP FLUSH HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet
Description
SLOTTED TYPE RIGID PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 1-1/2 INCH 1.5 WIDTH IN INCH 1-1/2 INCH 1.5 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 120 FT STANDARD PACKAGE 1 COVER INCLUDED PANEL CHANNEL[T] BRAND COVER TYPE NON SLIP FLUSH HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC1515LG - Greaves Corporation
Centerbrook, CT, USA
Wiring Duct
PC1515LG
Wiring Duct PC1515LG
SLOTTED TYPE RIGID PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 1-1/2 INCH 1.5 WIDTH IN INCH 1-1/2 INCH 1.5 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 120 FT STANDARD PACKAGE 1 COVER INCLUDED PANEL CHANNEL[T] BRAND COVER TYPE NON SLIP FLUSH HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
  • SLOTTED TYPE
  • RIGID PVC MATERIAL
  • GRAY FINISH
  • 6 FT
  • 72 LENGTH IN INCH
  • 1-1/2 INCH
  • 1.5 WIDTH IN INCH
  • 1-1/2 INCH
  • 1.5 HEIGHT IN INCH
  • 6 LENGTH IN FT
  • CSA APPROVAL
  • 120 FT STANDARD PACKAGE
  • 1 COVER INCLUDED
  • PANEL CHANNEL[T] BRAND
  • COVER TYPE NON SLIP FLUSH
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wiring Ducts
Product Number PC1515LG
Product Name Wiring Duct
Wire Duct Style Slotted
Material RIGID PVC
Colors Available GRAY
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Thin Slot Wire Ducts with Lid - B80x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 2099672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 3.28 ft (1 m)
View Details