Greaves Corporation Mechanical Single Cable Tap PAC40X

Description
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
Datasheet
Description
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PAC40X - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
PAC40X
Mechanical Single Cable Tap PAC40X
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
  • EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL
  • 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE
  • 4 AWG (ACSR, GROOVE A/GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 4/0 AWG (ACSR, GROOVE A/GROOVE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • REA APPROVAL
  • STANDARD PACKAGE 20 PER CARTON
  • PAC-X MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PAC40X
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details