Greaves Corporation Mechanical Single Cable Tap PAC20X

Description
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
Datasheet
Description
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PAC20X - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
PAC20X
Mechanical Single Cable Tap PAC20X
EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL REA APPROVAL STANDARD PACKAGE 20 PER CARTON PAC-X MODEL
  • EXTRUDED ALUMINUM BODY, ANODIZED HIGH STRESS ALUMINUM BOLT MATERIAL
  • 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MIN. TAP CONDUCTOR SIZE
  • 6 AWG (ACSR, GROOVE A/GROOVE B), 6 AWG SOLID (COPPER/ALUMINUM, GROOVE A/GROOVE B), 2/0 AWG (ACSR, GROOVE A/GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, GROOVE A/GROOVE B) MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE, BOLT WITH WASHER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • REA APPROVAL
  • STANDARD PACKAGE 20 PER CARTON
  • PAC-X MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PAC20X
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details