Greaves Corporation Substation Cable Terminal P8A2N

Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - P8A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
P8A2N
Substation Cable Terminal P8A2N
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
  • BRONZE MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/4 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1-1/4 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P8A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details