Greaves Corporation Equipment Stud to Cable/Tube P88T

Description
BRONZE MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P88T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P88T
Equipment Stud to Cable/Tube P88T
BRONZE MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P88T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details