Greaves Corporation Equipment Stud to Cable/Tube P86T

Description
BRONZE MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P86T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P86T
Equipment Stud to Cable/Tube P86T
BRONZE MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P86T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details