Greaves Corporation Standard Tie B36175

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B36175 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B36175
Standard Tie B36175
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 36 INCH
  • 36 LENGTH IN INCH
  • 0.345 INCH
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 11 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B36175
Product Name Standard Tie
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details