Greaves Corporation Substation Cable Terminal ALJ2A

Description
ALUMINUM MATERIAL 2-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALJ2A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALJ2A
Substation Cable Terminal ALJ2A
ALUMINUM MATERIAL 2-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • ALUMINUM MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ2A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details