Greaves Corporation Substation Bus Bar Clamp ALHP744

Description
ALUMINUM MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
ALUMINUM MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - ALHP744 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
ALHP744
Substation Bus Bar Clamp ALHP744
ALUMINUM MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • ALUMINUM MATERIAL
  • 8-13/16 INCH L X 5-5/8 INCH W SIZE
  • 100 TO 1500 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 1 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALHP744
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details