Greaves Corporation Substation Bus Bar Clamp ALHP733

Description
ALUMINUM MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - ALHP733 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
ALHP733
Substation Bus Bar Clamp ALHP733
ALUMINUM MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • ALUMINUM MATERIAL
  • 7-9/16 INCH L X 4-3/8 INCH W SIZE
  • 100 TO 1500 MCM CABLE SIZE
  • 3/8 INCH, 1/2 INCH BOLT SIZE
  • 3 INCH TAP SIZE
  • 1 INCH IPS SIZE
  • 3 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALHP733
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details