Greaves Corporation Substation Bus Bar Clamp ALHP444

Description
ALUMINUM MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
ALUMINUM MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - ALHP444 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
ALHP444
Substation Bus Bar Clamp ALHP444
ALUMINUM MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • ALUMINUM MATERIAL
  • 8-3/16 INCH L X 5-5/8 INCH W SIZE
  • 2/0 AWG TO 350 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 3/8 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALHP444
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers