ALH64 -- SUBSTATION BUS BAR CLAMP
Greaves Corporation
Substation Bus Bar Clamp
ALH64
Description
ALUMINUM MATERIAL
7-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Description
ALUMINUM MATERIAL
7-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Datasheet
Suppliers
Substation Bus Bar Clamp
ALH64
ALUMINUM MATERIAL
7-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
- ALUMINUM MATERIAL
- 7-5/8 INCH L X 5-5/8 INCH W SIZE
- 1/2 INCH BOLT SIZE
- 4 INCH TAP SIZE
- 6 INCH RUN SIZE
- TREGO[T] BRAND
- H MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALH64 |
|
Product Name
|
Substation Bus Bar Clamp |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details