ALH55 -- SUBSTATION BUS BAR CLAMP
Greaves Corporation
Substation Bus Bar Clamp
ALH55
Description
ALUMINUM MATERIAL
6-7/8 INCH SQ SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Description
ALUMINUM MATERIAL
6-7/8 INCH SQ SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Datasheet
Suppliers
Substation Bus Bar Clamp
ALH55
ALUMINUM MATERIAL
6-7/8 INCH SQ SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
- ALUMINUM MATERIAL
- 6-7/8 INCH SQ SIZE
- 5/8 INCH BOLT SIZE
- 5 INCH TAP SIZE
- 5 INCH RUN SIZE
- TREGO[T] BRAND
- H MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALH55 |
|
Product Name
|
Substation Bus Bar Clamp |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Connector Pin; Ring Terminal
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
4 mm2
View Details