TIN PLATED WROUGHT ALUMINUM MATERIAL
BLACK COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
600 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
24/473 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
AL-N MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL
BLACK COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
600 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
24/473 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
AL-N MODEL
TIN PLATED WROUGHT ALUMINUM MATERIAL
BLACK COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
600 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
24/473 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
AL-N MODEL