Greaves Corporation Compression Cable Lug AL500N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL500N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL500N
Compression Cable Lug AL500N
TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • PINK COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 300 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • AL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL500N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data