Greaves Corporation Substation Cable Terminal AL4P5A4N90

Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 4PA-90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 4PA-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL4P5A4N90 - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL4P5A4N90
Substation Cable Terminal AL4P5A4N90
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 4PA-90 MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1/2 INCH
  • 4PA-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL4P5A4N90
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details