ALUMINUM MATERIAL
6-3/16 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
IPS SIZE 1/2 INCH
4PA MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
6-3/16 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
IPS SIZE 1/2 INCH
4PA MODEL
ALUMINUM MATERIAL
6-3/16 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
4 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
IPS SIZE 1/2 INCH
4PA MODEL