Greaves Corporation Substation Cable Terminal AL4J5A4N

Description
ALUMINUM MATERIAL 5-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL4J5A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL4J5A4N
Substation Cable Terminal AL4J5A4N
ALUMINUM MATERIAL 5-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JA MODEL
  • ALUMINUM MATERIAL
  • 5-5/16 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 4JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL4J5A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data