ALUMINUM MATERIAL
4-15/16 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JA MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
4-15/16 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JA MODEL
ALUMINUM MATERIAL
4-15/16 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JA MODEL