Greaves Corporation Substation Cable Terminal AL3X6A4N

Description
ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL3X6A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL3X6A4N
Substation Cable Terminal AL3X6A4N
ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
  • ALUMINUM MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3X6A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Bootlace Ferrules - 1787288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details