Greaves Corporation Substation Cable Terminal AL3P5A4N

Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 3PA MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 3PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL3P5A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL3P5A4N
Substation Cable Terminal AL3P5A4N
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 3PA MODEL
  • ALUMINUM MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1/2 INCH
  • 3PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3P5A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2397.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details