ALUMINUM MATERIAL
9-15/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
9-15/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
ALUMINUM MATERIAL
9-15/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
ALUMINUM MATERIAL
9-15/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE