Greaves Corporation Substation Cable Terminal AL3JJ8A2N

Description
ALUMINUM MATERIAL 8-7/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet
Description
ALUMINUM MATERIAL 8-7/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL3JJ8A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL3JJ8A2N
Substation Cable Terminal AL3JJ8A2N
ALUMINUM MATERIAL 8-7/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
  • ALUMINUM MATERIAL
  • 8-7/8 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 3-1/4 INCH W X 21/32 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 3JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3JJ8A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details