ALUMINUM MATERIAL
9-3/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
9-3/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
ALUMINUM MATERIAL
9-3/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/2 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL