Greaves Corporation Substation Cable Terminal AL3JJ6A4N

Description
ALUMINUM MATERIAL 7-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL3JJ6A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL3JJ6A4N
Substation Cable Terminal AL3JJ6A4N
ALUMINUM MATERIAL 7-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
  • ALUMINUM MATERIAL
  • 7-7/8 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 3 INCH W X 15/32 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 3JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3JJ6A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details