Greaves Corporation Tap Adapter with Lug AL3J7L

Description
ALUMINUM MATERIAL 7-1/2 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-1/2 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL3J7L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL3J7L
Tap Adapter with Lug AL3J7L
ALUMINUM MATERIAL 7-1/2 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
  • ALUMINUM MATERIAL
  • 7-1/2 INCH L SIZE
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3J7L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details