Greaves Corporation Tap Adapter with Lug AL3J6L

Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL3J6L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL3J6L
Tap Adapter with Lug AL3J6L
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3J6L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details