ALUMINUM MATERIAL
5-5/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
3JA MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
5-5/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
3JA MODEL
ALUMINUM MATERIAL
5-5/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
3JA MODEL