Greaves Corporation Compression Cable Lug AL350N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL350N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL350N
Compression Cable Lug AL350N
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • BROWN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • AL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL350N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details