Greaves Corporation Compression Cable Lug AL30N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL RUBY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL RUBY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL30N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL30N
Compression Cable Lug AL30N
TIN PLATED WROUGHT ALUMINUM MATERIAL RUBY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • RUBY COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 467 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • AL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL30N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Crocodile Clips - 1873806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details